The LTC1440IN8#PBF is an ultralow power single comparator with a built-in 1.182V ±1% reference, designed for battery-powered system monitoring and threshold detection. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies, drawing 4.4µA typical supply current over the -40°C to 85°C temperature range. The device features adjustable hysteresis, TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, and a propagation delay of 12µs with 10mV overdrive. It is housed in an 8-pin PDIP package and meets the -40°C to 85°C operating temperature range. The comparator input range includes the negative supply, and the reference output can drive up to 0.01µF without oscillation.
IC COMPARATOR 1 W/VOLT REF 8DIP Product overview: LTC1440IN8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1440IN8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1440IN8#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |