The LTC1440 is a single ultralow power comparator with a built-in 1.182V ±1% reference, designed for battery-powered system monitoring, threshold detection, and window comparator applications. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies, drawing 2.1µA typ quiescent current at 25°C and up to 4.4µA over the full temperature range. The comparator has TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, a propagation delay of 12µs with 10mV overdrive, and programmable hysteresis via the HYST pin. It is available in an 8-lead 3mm × 3mm × 0.75mm DFN package and an 8-lead MSOP package, with the LTC1440IMS8 variant housed in the MSOP. The device supports input voltages from the negative supply to within 1.3V of the positive supply and maintains operation from -40°C to 85°C for the industrial grade.
IC COMPARATOR 1 W/VOLT REF 8MSOP Product overview: LTC1440IMS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1440IMS8#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1440IMS8#TRPBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |