The LTC1440IDD#TRPBF is an ultralow power single comparator with a built-in 1.182V ±1% reference, designed for battery-powered system monitoring, threshold detection, and window comparator applications. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies and features programmable hysteresis, TTL/CMOS compatible outputs, and a 40mA continuous source current. The device is packaged in a 3mm × 3mm × 0.75mm DFN package and is qualified for operation from -40°C to 85°C. Propagation delay is 12µs with 10mV overdrive, and quiescent current is 2.1µA typical at 25°C. The reference output can drive a 0.01µF capacitor without oscillation.
IC COMPARATOR 1 W/VOLT REF 8DFN Product overview: LTC1440IDD#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1440IDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1440IDD#TRPBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |