The LTC1440CS8#PBF is a single ultralow power comparator with a built-in 1.182V ±1% reference, designed for battery-powered monitoring and threshold detection applications. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies, consuming 2.1µA typical quiescent current at 25°C and up to 4.4µA over the full operating temperature range. The device features programmable hysteresis, TTL/CMOS-compatible outputs capable of sourcing up to 40mA, and a propagation delay of 12µs with 10mV overdrive. It is housed in an 8-lead plastic SO package measuring 3mm × 3mm × 0.75mm, with a maximum junction temperature of 150°C and thermal resistance of 175°C/W. The input voltage range includes the negative supply, and the reference output can drive up to 0.01µF without oscillation.
IC COMPARATOR 1 W/VOLT REF 8SO Product overview: LTC1440CS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1440CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1440CS8#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |