The LTC1440CN8#PBF is a single ultralow power comparator with an integrated 1.182V reference, designed for battery-powered systems and threshold detection. It operates from a single 2V to 11V supply and features a supply current of 2.1µA typical at 25°C, rising to 4.4µA maximum over the -40°C to 85°C temperature range. The comparator has a 12µs propagation delay with 10mV overdrive and can source up to 40mA continuously. The reference output can drive a 0.01µF capacitor without oscillation. The part is housed in an 8-pin PDIP package with a junction temperature rating of 150°C and an operating temperature range of -40°C to 85°C for the I-grade variant.
IC COMPARATOR 1 W/VOLT REF 8DIP Product overview: LTC1440CN8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1440CN8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1440CN8#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |