The LTC1440 is an ultralow power single comparator with a built-in 1.182V ±1% reference, designed for battery-powered system monitoring, threshold detection, and window comparator applications. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies, with a quiescent current of 2.1µA typical at 25°C. The device features adjustable hysteresis via the HYST pin, TTL/CMOS compatible outputs capable of sourcing 40mA continuously, and a propagation delay of 12µs with 10mV overdrive. It is available in an 8-pin 3mm × 3mm × 0.75mm DFN package, with a maximum junction temperature of 150°C. The comparator input range includes the negative supply, and the reference can drive up to 0.01µF without oscillation. The LTC1440CDD variant is specified for 0°C to 70°C operation and is offered as a tape and reel option with lead-free finish.
IC COMPARATOR 1 W/VOLT REF 8DFN Product overview: LTC1440CDD#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1440CDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1440CDD#TRPBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |