The LTC1440 is a ultralow power single comparator with a built-in 1.182V ±1% reference, designed for battery-powered system monitoring, threshold detection, window comparison, and oscillator circuits. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies and has a typical quiescent current of 2.1µA at 25°C. The device features programmable hysteresis, TTL/CMOS compatible outputs capable of sourcing 40mA continuously, and a propagation delay of 12µs with 10mV overdrive. It is available in a 3mm × 3mm × 0.75mm 8-pin DFN package with an operating temperature range of 0°C to 70°C for the C-grade variant. The output can drive a 0.01µF capacitor on the reference pin without oscillation.
IC COMPARATOR 1 W/VOLT REF 8DFN Product overview: LTC1440CDD#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1440CDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1440CDD#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |