The LTC1040 is a dual micropower comparator designed for battery-powered systems and window comparator applications, featuring switched operation to minimize power consumption. It operates from a single supply of 2.8V to 16V or split supplies of -2.8V to -8V, with a maximum offset voltage of 0.75mV and input common mode range extending to both supply rails. The device is housed in an 18-lead plastic small outline wide (SOIC) package, with a thermal resistance of 85°C/W from junction to ambient. Its outputs are TTL/CMOS compatible and capable of continuous short-circuit operation. The comparator allows sampling control via an external strobe or an internal oscillator set by an external RC network, with a typical supply current of 1.5µW at 1 sample per second.
IC COMPARATOR 2 GEN PUR 18SO Product overview: LTC1040CSW#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1040CSW#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1040CSW#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |