The LT685 is an ultrafast comparator with differential inputs and complementary ECL-compatible outputs, designed for high-speed analog-to-digital signal processing and sampling applications. It features a 5.5ns typical propagation delay, output latch capability, and external hysteresis control via a dedicated pin. The LT685CN variant is packaged in a 16-lead PDIP (N16) with dimensions of 0.300-0.325 inches wide and 0.770 inches long. It operates over a temperature range of -30°C to 85°C, with a supply voltage of 6.0V positive and -5.2V negative. Output drive capability supports 50Ω transmission lines, and power dissipation is rated at 300mW under nominal conditions.
IC COMPARATOR 1 W/LATCH 16DIP Product overview: LT685CN#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT685CN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT685CN#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |