The LT6703IDC-3#TRPBF is a micropower, low-voltage comparator with a 400mV internal reference, designed for battery-powered system monitoring and threshold detection. It operates from a 1.4V to 18V supply, draws 6.5μA typical quiescent current at 5V, and includes 6.5mV typical internal hysteresis. The device features an open-collector output capable of sinking more than 5mA over temperature and supports input voltages up to 18V with ground reference. The part is housed in a 3-lead (2mm × 2mm) plastic DFN package with an exposed pad connected to ground, and is specified for operation from -40°C to 85°C. The noninverting input version (LT6703-3) is used for rising-threshold detection applications.
IC COMPARATOR 1 GEN PUR 3DFN Product overview: LT6703IDC-3#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6703IDC-3#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6703IDC-3#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |