The LT6703IDC-2#TRMPBF is a micropower, low voltage comparator with a 400mV internal reference, designed for battery-powered system monitoring and threshold detection. It operates from a 1.4V to 18V supply, draws 6.5μA quiescent current at 5V, and features 6.5mV internal hysteresis. The device has an inverting input, open-collector output capable of sinking over 5mA, and supports input and output voltages up to 36V. It is packaged in a 2mm × 2mm 3-lead DFN with an exposed ground pad, and is rated for -40°C to 85°C operation. Input bias current is ±10nA maximum, and threshold voltage at 25°C is 400mV ±1.25%.
IC COMPARATOR 1 GEN PUR 3DFN Product overview: LT6703IDC-2#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6703IDC-2#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6703IDC-2#TRMPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |