The LT6703HVIS5-3#TRPBF is a micropower, low voltage comparator with a 400mV internal reference, housed in a 5-lead plastic TSOT-23 package. It operates from a 1.4V to 18V supply, drawing 6.5μA typical quiescent current at 5V, and is specified for operation from -40°C to 85°C. The device features an open-collector output capable of sinking more than 5mA over temperature, internal hysteresis of 6.5mV typical, and supports input voltages up to 40V. The comparator has a noninverting input and is designed for battery-powered system monitoring, threshold detection, and level translation applications.
IC COMPARATR 1 W/VOLT REF TSOT23 Product overview: LT6703HVIS5-3#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6703HVIS5-3#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6703HVIS5-3#TRPBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |