The LT6703HVCS5-2#TRPBF is a micropower, low voltage comparator with a 400mV reference, offered in a 5-lead plastic TSOT-23 package. It operates from a 1.4V to 18V supply, draws 6.5μA typical quiescent current at 5V, and features an open-collector output with 5mA sinking capability. The device includes 6.5mV typical internal hysteresis and specifies input and output voltage operation up to 40V. It is rated for operation from -40°C to 85°C. The comparator has an inverting input and supports level translation with the output referred to any voltage up to 40V independent of supply.
IC COMPARATOR 1 GEN PUR TSOT23-5 Product overview: LT6703HVCS5-2#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6703HVCS5-2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6703HVCS5-2#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |