The LT6703CDC-2 is a micropower, low voltage comparator with a 400mV internal reference, designed for battery-powered system monitoring and threshold detection. It operates from a 1.4V to 18V supply, draws 6.5μA typical quiescent current at 5V, and features 6.5mV internal hysteresis. The device is available in a 2mm × 2mm DFN package with an exposed pad connected to ground, and is specified for a temperature range of 0°C to 70°C. The comparator has an inverting input and an open-collector output capable of sourcing more than 5mA over temperature, with input and output voltage tolerance up to 18V.
IC COMPARATOR 1 GEN PUR 3DFN Product overview: LT6703CDC-2 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6703CDC-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6703CDC-2 |
| Product Name | Linear Comparator IC |
| Operating Temperature | 0 C (32 F) |