The LT6700MPS6-3 is a micropower, low-voltage dual comparator with an integrated 400mV reference, designed for battery-powered monitoring and threshold detection applications. It operates from a 1.4V to 18V supply and draws 6.5µA typical quiescent current. The device features internal hysteresis of 6.5mV, low input bias current of ±10nA maximum, and open-collector outputs capable of sinking more than 5mA over temperature. It is available in a 6-lead thin SOT-23 package with a height of 1mm and is specified for operation from -55°C to 125°C. The part is AEC-Q100 qualified for automotive applications, and its comparator inputs are configured as two non-inverting inputs. The output stage supports level translation up to 18V and operates with inputs referred to ground.
IC COMPARATR 2 W/VOLT REF TSOT23 Product overview: LT6700MPS6-3#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6700MPS6-3#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700MPS6-3#TRMPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |