The LT6700MPS6-3 is a micropower, low-voltage dual comparator with a 400mV internal reference, designed for battery-powered monitoring and threshold detection. It operates from a 1.4V to 18V supply, draws 6.5µA typical quiescent current, and includes 6.5mV internal hysteresis. The device features open-collector outputs capable of sinking more than 5mA over temperature and supports input voltages down to ground. It is packaged in a 6-lead SOT-23 case and is rated for operation from -55°C to 125°C, with an AEC-Q100 automotive qualification. The LT6700-3 variant has two non-inverting comparator inputs, with the reference internally connected to one input of each comparator.
IC COMPARATR 2 W/VOLT REF TSOT23 Product overview: LT6700MPS6-3#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6700MPS6-3#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700MPS6-3#PBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |