The LT6700MPDCB-3#TRPBF is a micropower, low-voltage dual comparator with a 400mV internal reference, designed for battery-powered monitoring and threshold detection applications. It is housed in a 6-lead (2mm × 3mm) plastic DFN package with an exposed pad internally connected to ground. The device operates from a 1.4V to 18V supply, draws 6.5µA typical quiescent current at 5V, and includes 6.5mV typical internal hysteresis. It is specified for a -55°C to 125°C temperature range and meets AEC-Q100 qualifications for automotive use. The LT6700-3 variant features two non-inverting comparator inputs, with open-collector outputs capable of sinking more than 5mA over temperature. Input voltage ranges extend to 36V for the HV version, though the LT6700MPDCB-3 is the non-HV variant. Output voltage compliance is up to 18V. The part includes an internal 400mV reference with ±1.25% maximum total threshold error at 25°C and ±10nA maximum input bias current.
IC COMPARATOR 2 W/VOLT REF 6DFN Product overview: LT6700MPDCB-3#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6700MPDCB-3#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700MPDCB-3#TRPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |