The LT6700MPDCB-3 is a micropower, low-voltage dual comparator with a 400mV internal reference, designed for battery-powered monitoring and threshold detection applications. It operates from a 1.4V to 18V supply, drawing 6.5µA typical quiescent current, and includes 6.5mV internal hysteresis. The device features open-collector outputs capable of sinking more than 5mA over temperature and supports input voltages up to 36V. It is housed in a 6-lead (2mm × 3mm) plastic DFN package with an exposed pad connected to ground. The part is specified for a -55°C to 125°C temperature range and is AEC-Q100 qualified for automotive use. The LT6700-3 variant has two non-inverting comparator inputs.
IC COMPARATOR 2 W/VOLT REF 6DFN Product overview: LT6700MPDCB-3#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700MPDCB-3#TRMPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |