The LT6700IS6-3 is a micropower, low-voltage dual comparator with an integrated 400mV reference, designed for battery-powered monitoring and threshold detection. It operates from a 1.4V to 18V supply, drawing 6.5µA typical quiescent current, and includes 6.5mV internal hysteresis. The device features open-collector outputs capable of sinking more than 5mA over temperature, with inputs capable of operating to 36V. It is available in a 6-lead SOT-23 package, specified for a -40°C to 85°C temperature range, and is AEC-Q100 qualified for automotive applications. The LT6700-3 variant has two non-inverting comparator inputs.
IC COMPARATR 2 W/VOLT REF TSOT23 Product overview: LT6700IS6-3#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6700IS6-3#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700IS6-3#TRMPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |