The LT6700IS6-2#TRMPBF is a micropower, low-voltage dual comparator with a 400mV internal reference, designed for battery-powered monitoring and threshold detection. It operates from a 1.4V to 18V supply, drawing 6.5µA typical quiescent current, and is specified for a -40°C to 85°C temperature range. The device features internal hysteresis of 6.5mV typical, open-collector outputs capable of sinking more than 5mA, and inputs that operate down to ground. It is housed in a 6-lead TSOT-23 package with a maximum profile of 1mm. This variant has two inverting inputs and is AEC-Q100 qualified for automotive applications.
IC COMPARATR 2 W/VOLT REF TSOT23 Product overview: LT6700IS6-2#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6700IS6-2#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700IS6-2#TRMPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |