The LT6700HVIS6-2#TRPBF is a dual micropower comparator with a 400mV internal reference, designed for low-voltage system monitoring. It operates from a 1.4V to 18V supply, draws 6.5µA quiescent current at 5V, and includes 6.5mV typical internal hysteresis. The device features open-collector outputs capable of sinking more than 5mA over temperature, with inputs and outputs rated to 36V. It is available in a 6-lead SOT-23 package, operates from -40°C to 125°C, and is AEC-Q100 qualified for automotive applications. The LT6700-2 variant has two inverting comparator inputs.
IC COMPARATR 2 W/VOLT REF TSOT23 Product overview: LT6700HVIS6-2#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6700HVIS6-2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700HVIS6-2#TRPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |