The LT6700HVHS6-1#TRPBF is a micropower, low voltage dual comparator with a 400mV internal reference, designed for battery-powered system monitoring and threshold detection. It operates from a 1.4V to 18V supply, draws 6.5µA quiescent current at 5V, and includes 6.5mV internal hysteresis. The device features open-collector outputs capable of sourcing up to 5mA, with input and output voltage tolerance up to 40V. It is available in a 6-lead SOT-23 package and is specified for operation from -40°C to 125°C. The part is AEC-Q100 qualified for automotive applications.
IC COMPARATR 2 W/VOLT REF TSOT23 Product overview: LT6700HVHS6-1#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6700HVHS6-1#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700HVHS6-1#TRPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |