The LT6700HDCB-1 is a micropower, low-voltage dual comparator with an integrated 400mV reference, designed for battery-powered and industrial monitoring applications. It operates from a 1.4V to 18V supply, drawing 6.5µA typical quiescent current at 5V, and includes 6.5mV internal hysteresis. The device features open-collector outputs capable of sinking more than 5mA over temperature, with input voltages tolerating up to 36V. It is packaged in a 6-lead, 2mm × 3mm plastic DFN with an exposed pad connected internally to ground, and is specified for a -40°C to 125°C temperature range. The part is AEC-Q100 qualified for automotive applications.
IC COMPARATOR 2 W/VOLT REF 6DFN Product overview: LT6700HDCB-1#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6700HDCB-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700HDCB-1#TRPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |