The LT6700CS6-2#TRMPBF is a micropower, low-voltage dual comparator with a 400mV internal reference, designed for battery-powered monitoring and threshold detection. It operates from 1.4V to 18V with a typical quiescent current of 6.5µA at 5V and includes 6.5mV of internal hysteresis. The device features open-collector outputs capable of sinking more than 5mA over temperature, with input voltage tolerance up to 18.5V. It is packaged in a 6-lead SOT-23 (ThinSOT™) package and is specified for operation from 0°C to 70°C. The part is AEC-Q100 qualified for automotive applications and has two inverting comparator inputs.
IC COMPARATR 2 W/VOLT REF TSOT23 Product overview: LT6700CS6-2#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT6700CS6-2#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT6700CS6-2#TRMPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |