The LT1721IS#PBF is a quad comparator with ultrafast 4.5ns propagation delay at 20mV overdrive and 7ns at 5mV overdrive, optimized for single-supply operation from 2.7V to 6V. It features rail-to-rail TTL/CMOS-compatible outputs, internal hysteresis, and an input voltage range extending 100mV below ground. Consuming 4mA per comparator at 5V, it operates over the industrial temperature range of -40°C to 85°C. The device is packaged in a 16-pin plastic SO package with a junction temperature rating of 150°C and a thermal resistance of 115°C/W.
IC COMPARATOR 4 GEN PUR 16SO Product overview: LT1721IS#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1721IS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1721IS#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |