The LT1720IS8#TRPBF is a dual comparator in an 8-lead plastic SO package, designed for single-supply operation from 2.7V to 6V with rail-to-rail outputs and internal hysteresis. It operates over a temperature range of -40°C to 85°C, draws 4mA per comparator at 5V, and has a propagation delay of 7ns at 5mV overdrive and 4.5ns at 20mV overdrive. The input voltage range extends 100mV below ground, and outputs directly interface with TTL/CMOS logic. The device is optimized for high-speed applications including threshold detection and pulse stretching.
IC COMPARATOR 2 GEN PUR 8SO Product overview: LT1720IS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1720IS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1720IS8#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |