The LT1720IMS8 is a dual, UltraFast comparator in an 8-lead plastic MSOP package, optimized for single-supply operation from 2.7V to 6V. It features a 4.5ns propagation delay at 20mV overdrive and 7ns at 5mV overdrive, with a supply current of 3.5mA per comparator at 3V and 4mA at 5V. The input voltage range extends 100mV below ground and 1.2V below the supply, with internal hysteresis of 2.0mV to 7.0mV and rail-to-rail TTL/CMOS-compatible outputs. It operates from -40°C to 85°C and has a typical input offset voltage of 1.0mV at 25°C. The package is an 8-lead plastic MSOP with a junction temperature rating up to 150°C.
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: LT1720IMS8 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1720IMS8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1720IMS8 |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |