The LT1720IMS8#PBF is a dual, ultrafast comparator optimized for single-supply operation from 2.7V to 6V, with a propagation delay of 4.5ns at 20mV overdrive and 7ns at 5mV overdrive. It features rail-to-rail TTL/CMOS-compatible outputs, internal hysteresis, and a common mode input range extending 100mV below ground. Packaged in an 8-lead plastic MSOP, it operates from -40°C to 85°C and consumes 4mA per comparator at 5V. The device is suited for high-speed applications such as differential line receivers, threshold detectors, and pulse stretchers.
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: LT1720IMS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1720IMS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1720IMS8#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |