The LT1720IDD is a dual comparator with rail-to-rail outputs, optimized for single-supply operation from 2.7V to 6V. It features a 4.5ns propagation delay at 20mV overdrive and consumes 4mA per comparator. The device operates from -40°C to 85°C and is housed in an 8-lead, 3mm × 3mm × 0.75mm plastic DFN package with an exposed die pad internally connected to ground. The input voltage range extends 100mV below ground, and internal hysteresis is specified between 2.0mV and 7.0mV. Outputs are TTL/CMOS compatible.
Comparator Dual R-R O/P 6V 8-Pin DFN EP Product overview: LT1720IDD from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, DFN. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 6V, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1720IDD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1720IDD |
| Product Name | Dual 6V DFN Linear Comparator IC |
| Supply Voltage (VS) | ? to 6 volts |