The LT1720CMS8#PBF is a dual comparator IC optimized for single-supply operation from 2.7V to 6V, with rail-to-rail outputs and 4.5ns propagation delay at 20mV overdrive. It is housed in an 8-lead plastic MSOP package and operates from 0°C to 70°C. The device features internal hysteresis, input voltage range extending 100mV below ground, and low power consumption of 4mA per comparator. Output drive is compatible with TTL and CMOS logic levels.
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: LT1720CMS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1720CMS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1720CMS8#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |