The LT1720 is a dual ultrafast comparator optimized for single-supply operation from 2.7V to 6V, with rail-to-rail outputs and internal hysteresis. It is available in an 8-lead 3mm × 3mm × 0.75mm plastic DFN package, which has underside metal connected to ground. Each comparator consumes 4mA at 5V and has a propagation delay of 4.5ns at 20mV overdrive and 7ns at 5mV overdrive. The input voltage range extends 100mV below ground, and outputs are TTL/CMOS compatible. The part operates from 0°C to 70°C for the C-grade version.
IC COMPARATOR 2 GEN PUR 8DFN Product overview: LT1720CDD#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1720CDD#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1720CDD#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |