The LT1720CDD#PBF is a dual, UltraFast comparator optimized for single-supply operation from 2.7V to 6V, with rail-to-rail outputs and internal hysteresis. It is housed in a 3mm × 3mm × 0.75mm 8-lead plastic DFN package. Each comparator draws 4mA of supply current at 5V and has a propagation delay of 4.5ns at 20mV overdrive and 7ns at 5mV overdrive. The input voltage range extends 100mV below ground, and outputs are TTL/CMOS compatible. The device operates from 0°C to 70°C.
IC COMPARATOR 2 GEN PUR 8DFN Product overview: LT1720CDD#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1720CDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1720CDD#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |