The LT1719IS8 is a single comparator with ultrafast 4.5ns propagation delay at 20mV overdrive, designed for low-voltage 3V and 5V operation with rail-to-rail output. It operates from a single 2.7V to 6V supply or split supplies up to ±5V, and features a shutdown mode drawing 0.1μA. Available in an 8-lead plastic SO package, it maintains a junction temperature up to 150°C and is rated for the I-grade operating temperature range of -40°C to 85°C. The comparator supports input voltage ranges from 100mV below VEE to 1.2V below VCC, with internal hysteresis of 2.0 to 7mV and TTL/CMOS-compatible output levels.
IC COMPARATOR 1 GEN PUR 8SO Product overview: LT1719IS8 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1719IS8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1719IS8 |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |