The LT1719IS8#PBF is a single comparator with UltraFast™ performance optimized for low-voltage operation, capable of 4.5ns propagation delay at 20mV overdrive and 7ns at 5mV overdrive. It operates from 2.7V to 6V single-supply or ±2.7V to ±5.25V dual-supply, with rail-to-rail TTL/CMOS-compatible output and a 0.1μA shutdown current. The device is housed in an 8-lead plastic SO package and is rated for an industrial temperature range of -40°C to 85°C. Input common-mode range extends from 100mV below VEE to 1.2V below VCC, with internal hysteresis of 2.0 to 7mV. It supports separate analog input and output power supplies via the SO-8 package.
IC COMPARATOR 1 GEN PUR 8SO Product overview: LT1719IS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1719IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1719IS8#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |