The LT1716IS5#TRPBF is a micropower precision rail-to-rail comparator in a 5-lead SOT-23 package, operating from 2.7V to 44V with a quiescent current of 35µA. It supports an input common mode range extending 44V above the negative supply, with an offset voltage maximum of 2.5mV over the full operating temperature range of -40°C to 85°C. The output swings within 35mV of the negative supply and 55mV of the positive supply, and is capable of driving loads above the supply voltage. It is AEC-Q100 qualified for automotive applications and features a low profile 1mm thin SOT-23 package.
IC COMPARATOR 1 GEN PUR TSOT23-5 Product overview: LT1716IS5#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1716IS5#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1716IS5#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |