The LT1716 is a micropower, precision rail-to-rail comparator designed for operation from 2.7V to 44V with a quiescent current of 35μA. It features an Over-The-Top input stage capable of withstanding common-mode voltages up to 44V above the negative supply. The device offers a maximum input offset voltage of 2.5mV over the full temperature range and a rail-to-rail output swing within 35mV of V- and 55mV of V+. Available in a low-profile 5-lead SOT-23 (ThinSOT™) package, it operates from -40°C to 85°C for the LT1716CS5 variant and is AEC-Q100 qualified for automotive use.
IC COMPARATOR 1 GEN PUR TSOT23-5 Product overview: LT1716CS5#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1716CS5#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1716CS5#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |