The LT1716 is a micropower, precision rail-to-rail comparator designed for applications requiring operation from 2.7V to 44V with a quiescent current of 35µA. It features an Over-the-Top input stage that can withstand common-mode voltages up to 44V above the negative supply, with an offset voltage of 1.5mV maximum. The device operates over a temperature range of -40°C to 85°C and is available in a low-profile 5-lead SOT-23 package measuring 1mm in height. The output swings rail-to-rail and can drive loads above the supply voltage. It is AEC-Q100 qualified for automotive applications.
IC COMPARATOR 1 GEN PUR TSOT23-5 Product overview: LT1716CS5#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1716CS5#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1716CS5#TRMPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |