The LT1715IMS#PBF is a dual comparator with independent input and output supplies, optimized for low voltage and high speed applications. It operates with a propagation delay of 3 ns to 7.5 ns at 3V and 5V supplies, and toggles at up to 150 MHz. The device features internal hysteresis, rail-to-rail TTL/CMOS compatible outputs, and an input voltage range extending 100 mV below the negative supply. It is housed in a 10-pin MSOP package and is specified for an operating temperature range of -40°C to 85°C. The input bias current is specified at -2.5 µA to 0 µA, and each comparator draws 1.6 mA from the positive supply at 3V operation.
IC COMPARATOR 2 GEN PUR 10MSOP Product overview: LT1715IMS#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1715IMS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1715IMS#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |