The LT1715HMS#PBF is a dual high-speed comparator with independent input and output supplies, optimized for low-voltage operation and capable of 4ns propagation delay at 20mV overdrive with a 150MHz toggle frequency. It is housed in a 10-lead plastic MSOP package and specified for operation from -40°C to 125°C. The comparator features internal hysteresis, rail-to-rail TTL/CMOS-compatible outputs, and an input voltage range extending 100mV below the negative supply. Each comparator draws 2.2mA from a 5V supply and 1.8mA from a 3V supply, with output currents up to ±20mA continuous. Input offset voltage is specified to 4mV maximum over temperature, and input hysteresis ranges from 2mV to 7mV.
IC COMPARATOR 2 GEN PUR 10MSOP Product overview: LT1715HMS#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1715HMS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1715HMS#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |