The LT1715CMS#TRPBF is a dual ultracompact comparator optimized for low-voltage, high-speed applications, available in a 10-pin MSOP package. It features independent input and output power supplies, with a propagation delay of 4 ns at 20 mV overdrive and a maximum toggle frequency of 150 MHz. The comparator supports input voltage ranges extending 100 mV below the negative supply and provides TTL/CMOS-compatible rail-to-rail outputs. It operates over a temperature range of 0°C to 70°C, draws 4.6 mA per comparator at 3 V supply, and includes internal hysteresis with specified limits. The pinout is optimized to minimize parasitic effects in high-speed circuits.
IC COMPARATOR 2 GEN PUR 10MSOP Product overview: LT1715CMS#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1715CMS#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1715CMS#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |