The LT1714 is a dual, ultrafast comparator with 7ns propagation delay at 20mV overdrive and rail-to-rail inputs and complementary TTL/CMOS compatible outputs. It operates from single supplies of 2.4V to 7V or dual supplies of -7V to 0V, drawing 5mA per comparator at 5V. The device features an output latch with hysteresis for noise immunity and can sink or source 10mA while maintaining output levels within 0.5V of GND or 0.7V of V+. It is packaged in a 16-lead narrow SSOP and specified for operation from -40°C to 85°C.
IC COMPARATOR 2 W/LATCH 16SSOP Product overview: LT1714IGN from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1714IGN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1714IGN |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |