The LT1714 is a dual, ultrafast comparator with 7ns propagation delay at 20mV overdrive and rail-to-rail inputs and complementary TTL/CMOS-compatible outputs. It operates from a single 2.4V to 7V supply or dual -2.4V to -6V supplies, consuming 5mA per comparator. It features an integrated output latch with hysteresis, and inputs that can exceed supply rails without phase reversal. The device is housed in a 16-lead narrow SSOP package and is specified for operation from -40°C to 85°C.
IC COMPARATOR 2 W/LATCH 16SSOP Product overview: LT1714CGN#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1714CGN#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1714CGN#TRPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |