The LT1713IMS8 is a single, ultrafast comparator with a 7ns propagation delay at 20mV overdrive, designed for low-power 3V and 5V operation. It features rail-to-rail inputs and complementary TTL/CMOS-compatible outputs, capable of sourcing or sinking 10mA. The device includes an internal output latch with hysteresis for noise immunity and operates from a single supply range of 2.4V to 7V or dual supplies of -2.4V to -6V. It is housed in an 8-lead MSOP package and specified for operation from -40°C to 85°C. The comparator supports input voltages beyond the supply rails without phase reversal and consumes 5mA per comparator at 5V.
IC COMPARATOR 1 W/LATCH 8MSOP Product overview: LT1713IMS8 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1713IMS8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1713IMS8 |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |