The LT1713 is a single ultrafast comparator with a 7ns propagation delay at 20mV overdrive, designed for 3V and 5V operation across a 2.4V to 12V single-supply range. It features rail-to-rail input and complementary TTL/CMOS-compatible outputs capable of sourcing or sinking 10mA, and includes an internal latch for data retention. The device operates from -40°C to 85°C and is housed in an 8-lead MSOP package. Input voltage can exceed supply rails without phase reversal, and the latch pin has hysteresis for noise immunity.
IC COMPARATOR 1 W/LATCH 8MSOP Product overview: LT1713CMS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1713CMS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1713CMS8#TRPBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |