The LT1713 is a single, ultrafast 7ns comparator with rail-to-rail inputs and complementary TTL/CMOS-compatible outputs, designed for operation from 2.4V to 12V single supply or ±2.4V to ±6V dual supplies. It features an integrated output latch with hysteresis and can source or sink 10mA while maintaining rail-to-rail output swing. The device operates over a temperature range of -40°C to 85°C and is housed in an 8-lead MSOP package. Input voltage range extends 100mV beyond both supply rails, and inputs tolerate excess voltage without phase reversal. Typical supply current is 5mA per comparator at 5V. Propagation delay is 7ns at 20mV overdrive and 8.5ns at 5mV overdrive.
IC COMPARATOR 1 W/LATCH 8MSOP Product overview: LT1713CMS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1713CMS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1713CMS8#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |