The LT1712 is a dual ultrafast comparator with 4.5ns propagation delay at 20mV overdrive and 5.5ns at 5mV overdrive, designed for operation on single supplies from 2.4V to 7V or dual supplies from -7V to 0V. It features rail-to-rail inputs and complementary TTL/CMOS-compatible outputs capable of sourcing or sinking 10mA. Each comparator includes an internal latch with programmable hold and setup times, and inputs can exceed supply rails without phase reversal. The device is packaged in a 16-lead narrow SSOP and operates over a temperature range of -40°C to 85°C. Junction temperature is rated to 150°C.
IC COMPARATOR 2 W/LATCH 16SSOP Product overview: LT1712CGN#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1712CGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1712CGN#PBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |