The LT1711IMS8 is a single ultrafast comparator with a rail-to-rail input and complementary TTL/CMOS compatible output, designed for operation with supply voltages from 2.4V to 12V. It features a 4.5ns propagation delay at 20mV overdrive and includes an internal output latch. The device is packaged in an 8-lead MSOP and operates over a temperature range of -40°C to 85°C. Its inputs can exceed the supply rails without phase reversal, and outputs can source or sink 10mA while staying within 0.7V of the supply rails or 0.5V of ground.
IC COMPARATOR 1 W/LATCH 8MSOP Product overview: LT1711IMS8 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1711IMS8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1711IMS8 |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |