The LT1711IMS8#PBF is a single ultrafast comparator with a 4.5ns propagation delay at 20mV overdrive, designed for operation from 2.4V to 12V single supply or ±2.4V to ±6V dual supplies. It features rail-to-rail inputs and complementary TTL/CMOS-compatible outputs capable of sourcing or sinking 10mA. It includes an internal output latch with hysteresis and operates over a -40°C to 85°C temperature range in an 8-lead MSOP package.
IC COMPARATOR 1 W/LATCH 8MSOP Product overview: LT1711IMS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1711IMS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1711IMS8#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |