The LT1671IS8 is a low-power, 60ns comparator with complementary TTL outputs and an internal latch, designed for single 5V or dual ±5V supply operation. It features an input common mode range extending to the negative supply rail, 0.8mV maximum offset voltage, and operation from -40°C to 85°C. The device is housed in an 8-lead SO package and maintains stability with slow input transitions, eliminating the need for a minimum slew rate requirement. Output swing is 2.4V high and 0.4V low under load, with a positive supply current of up to 1mA and negative supply current of up to 250µA.
IC COMPARATOR 1 W/LATCH 8SO Product overview: LT1671IS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1671IS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1671IS8#TRPBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |