The LT1671CS8 is a low-power, 60ns comparator with complementary TTL outputs and an internal latch, designed for single 5V or dual ±5V operation. It features a common mode input range extending to the negative supply rail and maintains stability with slow input transitions. The device has a maximum propagation delay of 80ns at 20mV overdrive and 100ns at 5mV overdrive, with a typical input offset voltage of 0.8mV and supply current of 450µA. It is available in an 8-lead SO package, with an operating temperature range of 0°C to 70°C and a junction temperature limit of 150°C. The part is pin-compatible with LT1394, LT1016, and LT1116 comparators.
IC COMPARATOR 1 W/LATCH 8SO Product overview: LT1671CS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1671CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1671CS8#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |